TDK U.S.A. Corporation 4.3UF 4V Capacitor YFF15PC0G435MT000N

Description
CAP FEEDTHRU 4.3UF 20% 4V 0402 Product overview: YFF15PC0G435MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC0G435MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 4.3UF 20% 4V 0402 Product overview: YFF15PC0G435MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC0G435MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3UF 4V Capacitor
845-YFF15PC0G435MT000N
4.3UF 4V Capacitor 845-YFF15PC0G435MT000N
CAP FEEDTHRU 4.3UF 20% 4V 0402 Product overview: YFF15PC0G435MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC0G435MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 4.3UF 20% 4V 0402 Product overview: YFF15PC0G435MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC0G435MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1115326-YFF15PC0G435MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1115326-YFF15PC0G435MT000N
Filters - Feed Through Capacitors 1115326-YFF15PC0G435MT000N
Win Source Part Number: 1115326-YFF15PC0G435 MT000N Category: Filters>Feed Through Capacitors Series: YFF-P Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Capacitance: 4.3 µF Tolerance: ±20% Voltage - Rated: 4V Insertion Loss: 40dB @ 200kHz ~ 1GHz Height (Max): 0.014" (0.35mm) Current: 2 A Package / Case: 0402 (1005 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Alternative Parts (Cross-Reference): YFF15PC0G435MT000N.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-16118-1,YFF15PC0 G435M,445-16118-6,44 5-16118-2

Win Source Part Number: 1115326-YFF15PC0G435MT000N
Category: Filters>Feed Through Capacitors
Series: YFF-P
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Capacitance: 4.3 µF
Tolerance: ±20%
Voltage - Rated: 4V
Insertion Loss: 40dB @ 200kHz ~ 1GHz
Height (Max): 0.014" (0.35mm)
Current: 2 A
Package / Case: 0402 (1005 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Alternative Parts (Cross-Reference): YFF15PC0G435MT000N.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-16118-1,YFF15PC0G435M,445-16118-6,445-16118-2

Buy Now
Feed Through, Pass Through Capacitors - 445-16118-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16118-6-ND
Feed Through, Pass Through Capacitors 445-16118-6-ND
4.3µF Feed Through Capacitor 4V 2A 0402 (1005 Metric), 4 PC Pad

4.3µF Feed Through Capacitor 4V 2A 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16118-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16118-1-ND
Feed Through, Pass Through Capacitors 445-16118-1-ND
4.3µF Feed Through Capacitor 4V 2A 0402 (1005 Metric), 4 PC Pad

4.3µF Feed Through Capacitor 4V 2A 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16118-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16118-2-ND
Feed Through, Pass Through Capacitors 445-16118-2-ND
4.3µF Feed Through Capacitor 4V 2A 0402 (1005 Metric), 4 PC Pad

4.3µF Feed Through Capacitor 4V 2A 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15PC0G435MT000N
Feedthrough Capacitors YFF15PC0G435MT000N
Feedthrough Capacitors 0402 4V 4.3uF X5R 20% 2A

Feedthrough Capacitors 0402 4V 4.3uF X5R 20% 2A

Buy Now Datasheet
Feedthrough Cap, 4.3Uf, 4V, 0402 Rohs Compliant Tdk - 26AK3650 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 4.3Uf, 4V, 0402 Rohs Compliant Tdk
26AK3650
Feedthrough Cap, 4.3Uf, 4V, 0402 Rohs Compliant Tdk 26AK3650
FEEDTHROUGH CAP, 4.3UF, 4V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 4.3UF, 4V, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF15PC0G435MT000N 1115326-YFF15PC0G435MT000N 445-16118-6-ND 445-16118-1-ND YFF15PC0G435MT000N 26AK3650
Product Name 4.3UF 4V Capacitor Filters - Feed Through Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Feedthrough Cap, 4.3Uf, 4V, 0402 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 4.3 microF 4.3 microF 4.3 microF 4.3 microF
WVDC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers