Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215335-X1024S03/T
Length: 50.8 mm
Height: 10.16 mm
Number of Outputs: 1
Voltage - Output 1: 3.3 V
Output Power: 8 W
Width: 25.4 mm
Categories: Board Mount Modules
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Current - Output 1: 2.42 A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1215335-X1024S03/T |
| Product Name | Board Mount Modules - X1024S03/T |
| Output Power | 8 watts |