Win Source Part Number: 1203451-X10-48S03/P2
Category: Power Supplies - Board Mount>DC DC Converters
Series: X10 (10W)
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 8 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.42A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Alternative Parts (Cross-Reference): X1048S03/P2;
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: TDK-Lambda Americas Inc
Other Names: X1048S03/P2-ND,285-X
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1203451-X10-48S03/P2 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 6-DIP Module |