TDK U.S.A. Corporation Wireless Charging Coils WR383245-17F5-G

Description
1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm
Request a Quote Datasheet
Description
1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Charging Coils - 445-175293-ND - DigiKey
Thief River Falls, MN, United States
Wireless Charging Coils
445-175293-ND
Wireless Charging Coils 445-175293-ND
1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm

1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm

Buy Now Datasheet
13.9UH Inductor and Choke - 75-WR383245-17F5-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.9UH Inductor and Choke
75-WR383245-17F5-G
13.9UH Inductor and Choke 75-WR383245-17F5-G
RX 1 COIL, 1 LYR 13.9UH Product overview: WR383245-17F5-G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.9UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13.9UH, Inductor and Choke, Wireless Charging Coils. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 75-WR383245-17F5-G can be used for catalog matching and distributor lookup.

RX 1 COIL, 1 LYR 13.9UH Product overview: WR383245-17F5-G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.9UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13.9UH, Inductor and Choke, Wireless Charging Coils. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 75-WR383245-17F5-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Wireless Charging Coils - 1104794-WR383245-17F5-G - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Wireless Charging Coils
1104794-WR383245-17F5-G
Inductors, Coils, Chokes - Wireless Charging Coils 1104794-WR383245-17F5-G
Win Source Part Number: 1104794-WR383245-17F 5-G Category: Inductors, Coils, Chokes>Wireless Charging Coils Series: WR Type: 1 Coil, 1 Layer Package: Tray Inductance: 13.9µH Standard Package: 24 Q @ Freq: 28 @ 100kHz Function: Receiver DC Resistance (DCR): 310mOhm Dimension: 1.51" L x 1.27" W x 0.03" H (38.4mm x 32.3mm x 0.9mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-175293

Win Source Part Number: 1104794-WR383245-17F5-G
Category: Inductors, Coils, Chokes>Wireless Charging Coils
Series: WR
Type: 1 Coil, 1 Layer
Package: Tray
Inductance: 13.9µH
Standard Package: 24
Q @ Freq: 28 @ 100kHz
Function: Receiver
DC Resistance (DCR): 310mOhm
Dimension: 1.51" L x 1.27" W x 0.03" H (38.4mm x 32.3mm x 0.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-175293

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175293-ND 75-WR383245-17F5-G 1104794-WR383245-17F5-G
Product Name Wireless Charging Coils 13.9UH Inductor and Choke Inductors, Coils, Chokes - Wireless Charging Coils
Inductance Range 13.9 microH 13.9 microH 13.9 microH
DCR 0.3100 ohms 0.3100 ohms
Q Factor 28
Testing Frequency 100 kHz 100 kHz
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data