The VS75E-5 is a 75W single-output AC-DC power supply with a 5V nominal voltage and maximum output current of 15A, achieving 85% typical efficiency. It operates from an input voltage range of 85-132V AC at 47-63Hz, features convection cooling, and maintains output regulation within ±40mV under load variation. The unit supports parallel operation and series operation, with over-current and over-voltage protection including automatic recovery for 3.3V and 5V models. It is rated for operation from -10°C to +70°C with derating above 50°C, and complies with safety standards UL62368-1, CSA62368-1, EN62368-1, and EN50178(OV II), as well as EMI standards EN55032-B, FCC-B, and VCCI-B. The package measures 50 x 29 x 150 mm and weighs 200 g. All variants in the VS-E series include a 5-year warranty and meet RoHS directive requirements.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 5V, 15A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VS75E-5 | 6645135 | 285-VS75E-5-ND | 10AJ0687 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 5V, 15A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply | |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | ||
| Features | Exclusively for 100VAC input | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) |