The VS75E-5/L is a 75W AC-DC power supply in the VS-E series, designed for industrial equipment with convection cooling and a 5V output. It features a 85-132VAC input range, 85% typical efficiency, adjustable output voltage from 4.5V to 5.5V, and complies with UL62368-1, CSA62368-1, and EN62368-1 safety standards. The unit measures 50 × 29 × 150 mm, supports series operation, and maintains 100% output load up to 50°C. It includes overcurrent and overvoltage protection, holds up to 20ms at nominal input, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The /L suffix indicates a L-plate mounting style.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-5/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |