The VS75E-3 is a 75 W AC-DC power supply with a 3.3 V output, designed for industrial applications and operating with an input range of 85 to 132 VAC at 47 to 63 Hz. It features convection cooling, a maximum output current of 15 A, and an efficiency of 80% at 100 VAC. The unit has a hold-up time of 20 ms and complies with UL62368-1, CSA62368-1, EN62368-1, and EN50178 (OV II) safety standards, as well as EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. It supports over current and over voltage protection, operates from -10 °C to +70 °C with derating above +50 °C, and is mounted via PCB. Its dimensions are 50 mm width, 29 mm height, and 150 mm depth, with a typical weight of 200 g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 3.3V, 15A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VS75E-3 | 10AJ0685 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 3.3V, 15A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Exclusively for 100VAC input | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |