The VS75E-24 is a 75W AC-DC power supply in the VS-E series, designed for industrial equipment with convection cooling. It operates from 85-132V AC input and delivers 24V at up to 3.2A with typical efficiency of 86%. The device has a compact size of 50 × 29 × 150 mm, operates from -10°C to +70°C with derating above 50°C, and meets safety standards UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1. It complies with EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and meets IEC61000-4 immunity requirements. Output voltage is adjustable from 21.6V to 26.4V, with over-current and over-voltage protection. Weight is 200 g for the unit.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VS75E-24 | 10AJ0684 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Exclusively for 100VAC input | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |