The VS75E-24/A is a 75W single-output AC-DC power supply with a 24V output, designed for industrial equipment and operating at up to 70°C with convection cooling. It features a wide input voltage range of 85-132 VAC at 47-63 Hz, 86% typical efficiency, and a voltage adjustable range of 21.6-26.4 VDC. The unit has a compact size of 50 × 29 × 150 mm and includes overcurrent and overvoltage protection with automatic recovery. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The /A variant includes a protective cover. The power supply is rated for an operating humidity of 30-90% RH and has a hold-up time of 20 ms at nominal input.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-24/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |