The VS75E-15 is a 75W AC-DC converter designed for industrial applications, featuring a 15V DC output with a maximum current of 5.0A and typical efficiency of 85%. It operates from an input voltage range of 85-132V AC at 47-63Hz, with convection cooling and a compact size of 50 x 29 x 150 mm. It supports operating temperatures from -10°C to +70°C with derating above +50°C, and meets safety standards UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1. EMI complies with EN55011/EN55032-B, FCC-B, and VCCI-B, and immunity meets IEC61000-4-2 through -11. It includes over-current and over-voltage protection, a 20ms hold-up time, and is RoHS compliant. The output voltage is adjustable from 13.5V to 16.5V. A 5-year warranty applies under specified conditions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 5A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VS75E-15 | 6645148 | 10AJ0683 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | Power Supply, Ac-Dc, 15V, 5A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | Exclusively for 100VAC input | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) |