The VS75E-15/L is a 75W AC-DC power supply in the VS-E series, designed for industrial equipment with convection cooling and a 70% derated output at 60°C. It operates from 85-132 VAC input, provides a 15VDC nominal output at up to 5.0A, and features an adjustable output range of 13.5-16.5 VDC. The unit has a 50 × 29 × 150 mm L-plate mounting footprint, complies with UL62368-1, CSA62368-1, EN62368-1, and EN50178(OV II) safety standards, and meets EMI requirements for EN55011/EN55032-B, FCC-B, and VCCI-B. It supports series operation and includes over-current and over-voltage protection with automatic recovery or manual reset. Efficiency is 85% at nominal load and 25°C ambient temperature. The product weighs 200 g and is rated for operation from -10°C to +70°C with 30-90% RH non-condensing humidity.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-15/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |