The VS75E-15/A is a 75W single-output AC-DC power supply with a 15VDC nominal output, designed for industrial applications. It features convection cooling, operates from 85-132VAC input at 47-63Hz, and achieves 85% typical efficiency. The unit has a compact size of 50 × 29 × 150 mm and includes over-current and over-voltage protection with automatic recovery. It supports series operation, has a voltage adjustable range of 13.5-16.5VDC, and maintains a 20ms hold-up time. The device is certified to UL62368-1, CSA62368-1, EN62368-1, and EN50178 (OV II), meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and complies with the RoHS Directive. It operates from -10°C to +70°C with derating above +50°C, and includes a protective cover as indicated by the "/A" suffix. Weight is 200g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-15/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |