The TDK-Lambda power supply model 10AJ0682 is an AC-DC unit with a nominal output voltage of 12V and a maximum output current of 6.3A. It operates within an input voltage range of 85VAC to 132VAC and is designed for industrial applications, capable of delivering full load at an ambient temperature of 50°C. The power supply features adjustable output voltage and is compliant with multiple safety standards, including UL60950-1 and EN60950-1. It also includes overcurrent protection and has a typical efficiency rating of 85%. The unit is compact, measuring 50mm x 23mm x 132mm, and is suitable for various applications requiring reliable power delivery.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER 6X12V 76W
POWER SUPPLY, AC-DC, 12V, 6.3A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VS75E-12 | 285-VS75E-12-ND | 10AJ0682 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 6.3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | Exclusively for 100VAC input | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |