The VS75E-12/L is a 75W single-output AC-DC power supply with a 12V output, designed for industrial equipment and rated for convection cooling. It operates from 85-132V AC at 47-63Hz, delivers 6.3A maximum current, and achieves 85% typical efficiency. The unit features over-current and over-voltage protection, a voltage adjustable range of 10.8-13.2VDC, and holds up for 20ms at nominal load. Compliance includes UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The L-type variant has a mounting plate and measures 50 x 29 x 150 mm, with operation temperature range from -10°C to +70°C under derating conditions. Weight is 200 g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-12/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |