The VS75E-12/CO2 is a 75 W single-output AC-DC power supply in the VS-E series, delivering 12 V at up to 6.3 A with 85% typical efficiency. It operates from 85-132 VAC input and maintains a 20 ms hold-up time. The unit measures 50 × 29 × 150 mm and is mounted on a PCB with a protective cover. It features over-current and over-voltage protection, with automatic recovery and manual reset respectively. Operating temperature ranges from -10°C to +70°C with derating above +50°C. Compliance includes UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), EMI standards EN55011/EN55032-B, FCC-B, VCCI-B, and IEC61000-4 immunity. The output voltage is adjustable from 10.8 to 13.2 V. Leakage current is less than 0.5 mA and isolation withstands 2 kVAC between input and output.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-12/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |