TDK-Lambda Americas Inc., High Power Division AC DC Converters VS75B-24

Description
Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 132 VAC, 110 ~ 175 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 132 VAC, 110 ~ 175 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-VS75B-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-VS75B-24-ND
AC DC Converters 285-VS75B-24-ND
Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 132 VAC, 110 ~ 175 VDC Input

Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 132 VAC, 110 ~ 175 VDC Input

Buy Now Datasheet
Switch Mode Power Supply; Power Supply Approvals Tdk-Lambda - 83F2670 - Newark, An Avnet Company
Chicago, IL, United States
Switch Mode Power Supply; Power Supply Approvals Tdk-Lambda
83F2670
Switch Mode Power Supply; Power Supply Approvals Tdk-Lambda 83F2670
Switch Mode Power Supply; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75W; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable RoHS Compliant: Yes

Switch Mode Power Supply; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75W; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-VS75B-24-ND 83F2670
Product Name AC DC Converters Switch Mode Power Supply; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 132.0 volts 85.0 to 132.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, XG 850 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 1 to 110 amps
View Details