The VS50E-5 is a 50W AC-DC power supply with a 5V DC output voltage and a maximum output current of 10A, operating from an input range of 85-132V AC at 47-63Hz. It features an efficiency of 85% at nominal conditions, a hold-up time of 20ms, and supports convection cooling. The unit measures 50 × 23 × 132 mm and weighs 150 g, with a PCB mount style and solder pins for connections. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI requirements per EN55011/EN55032-B, FCC-B, and VCCI-B. Over-current and over-voltage protection are included, with a derating curve specifying full output up to 50°C and reduced output above that. The output voltage is adjustable between 4.5V and 5.5V. Conformity to RoHS is affirmed.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 5V, 10A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VS50E-5 | 10AJ0681 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Exclusively for 100VAC input | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |