TDK-Lambda Americas Inc. AC-DC Power Supplies VS50E-3

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS50E-3 is a 50W single-output AC-DC power supply designed for industrial applications, providing a 3.3VDC output at up to 10A with typical efficiency of 80%. It operates from an input voltage range of 85-132VAC at 47-63Hz and features convection cooling. The unit is mounted on a PCB with dimensions of 50 x 23 x 132 mm and weighs 150 g. It supports a voltage adjustable range of 2.97-3.63VDC and includes over-current and over-voltage protection. The power supply complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI requirements of EN55011/EN55032-B, FCC-B, and VCCI-B. It is rated for operation from -10°C to +70°C with derating above +50°C and maintains a hold-up time of 20ms at nominal input. The unit is certified to RoHS standards and offers an optional cover or L-plate mount variant.

Datasheet Summary
Powered by GS/AI

The VS50E-3 is a 50W single-output AC-DC power supply designed for industrial applications, providing a 3.3VDC output at up to 10A with typical efficiency of 80%. It operates from an input voltage range of 85-132VAC at 47-63Hz and features convection cooling. The unit is mounted on a PCB with dimensions of 50 x 23 x 132 mm and weighs 150 g. It supports a voltage adjustable range of 2.97-3.63VDC and includes over-current and over-voltage protection. The power supply complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI requirements of EN55011/EN55032-B, FCC-B, and VCCI-B. It is rated for operation from -10°C to +70°C with derating above +50°C and maintains a hold-up time of 20ms at nominal input. The unit is certified to RoHS standards and offers an optional cover or L-plate mount variant.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VS50E-3 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
VS50E-3
AC-DC Power Supplies VS50E-3
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 3.3V, 10A; Power Supply Approvals Tdk-Lambda - 10AJ0679 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 10A; Power Supply Approvals Tdk-Lambda
10AJ0679
Power Supply, Ac-Dc, 3.3V, 10A; Power Supply Approvals Tdk-Lambda 10AJ0679
POWER SUPPLY, AC-DC, 3.3V, 10A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 3.3V, 10A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number VS50E-3 10AJ0679
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 3.3V, 10A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features Exclusively for 100VAC input
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS600M-32/ADJ - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 203S-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details