The VS50E-3/CO2 is a 50W single-output AC-DC power supply in the VS-E series, designed for industrial applications with convection cooling. It provides a 3.3V DC output at up to 10A, with 80% typical efficiency at 100VAC input. The unit supports an input voltage range of 85-132VAC and 47-63Hz, and features over-current and over-voltage protection. It complies with safety standards UL62368-1, CSA62368-1, EN62368-1, and EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The device measures 50 x 23 x 132 mm and weighs 150 g. It operates from -10°C to +70°C, with derating above 50°C, and is approved for use under the RoHS directive. The /CO2 option indicates a connectorized output with a J.S.T. B4P-VH(LF)(SN) pin header.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS50E-3/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |