The VS50E-24 is a 50W AC-DC power supply with a 24V output, designed for industrial applications and operating over an input range of 85-132VAC at 47-63Hz. It features convection cooling, a 20ms hold-up time, and supports parallel operation and series operation. The output voltage is adjustable from 21.6 to 26.4VDC, with a maximum ripple and noise of 192mVp-p at 0-70°C. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The unit measures 50×23×132mm and weighs 150g. Derating applies above 50°C, with full output rated up to 50°C ambient temperature. It is delivered as a PCB-mounted unit with solder pins and no cover.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER 6X24V 60W
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VS50E-24 | 6645129 | 285-VS50E-24-ND | 10AJ0678 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply | |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | ||
| Features | Exclusively for 100VAC input | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) |