The VS50E-24/FV is a 50W single-output AC-DC power supply with a 24V output, part of the VS-E series designed for industrial equipment. It supports an input voltage range of 85-132 VAC at 47-63 Hz, delivers up to 2.5A output current, and achieves 85% typical efficiency. The unit measures 50 × 23 × 132 mm and uses convection cooling. It features over-current and over-voltage protection, a 20 ms typical hold-up time, and adjustable output from 21.6-26.4 VDC. The /FV option indicates a flat output connector. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The product is rated for operation from -10 to +70°C with derating above +50°C, and carries a five-year warranty under applicable conditions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS50E-24/FV |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |