The VS50E-24/CO2 is a 50W AC-DC power supply in the VS-E series, designed for industrial applications with convection cooling and a PCB mount style. It provides a 24V output at up to 2.5A with 85% typical efficiency, operating from 85-132VAC input at 47-63Hz. The unit has a compact size of 50 × 23 × 132 mm and operates from -10°C to +70°C with derating above +50°C. It meets UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), and RoHS standards, and complies with EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. Features include over-current and over-voltage protection, 20ms hold-up time, and voltage adjustability from 21.6V to 26.4V. The /CO2 option indicates a conduction-only cooling configuration with no fan.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS50E-24/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |