The VS50E-24/A is a 50W AC-DC power supply in a PCB mount package with a cover, measuring 50 mm wide, 23 mm high, and 132 mm deep. It provides a 24V DC output at up to 2.5A with an efficiency of 85% at 100VAC input, operating from 85-132VAC and 47-63Hz. The unit supports convection cooling and maintains full load up to 50°C, with derating above that temperature. It features overcurrent and overvoltage protection, a 20ms hold-up time, and adjustable output voltage from 21.6 to 26.4VDC. The power supply meets UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), and safety requirements for EMI (EN55011/EN55032-B, FCC-B, VCCI-B) and immunity (IEC61000-4-2 to -11), and complies with the RoHS directive. The part includes a cover and is rated for an operating temperature range of -10°C to +70°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS50E-24/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |