The VS50E-15/CO2 is a 50W single output AC-DC power supply in the VS-E series, designed for industrial equipment with convection cooling. It provides a 15V DC output at up to 3.5A and features an input voltage range of 85-132V AC, 47-63Hz. The unit has an efficiency of 85% at nominal load and operates across a temperature range of -10°C to +70°C with derating above 50°C. It is certified to UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The package measures 50 × 23 × 132 mm and weighs 150 g. The /CO2 option indicates an open harness input/output configuration.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS50E-15/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |