The VS50E-15/A is a 50W single-output AC-DC power supply offering a 15V DC output at up to 3.5A, with a typical efficiency of 85%. It accepts an input voltage range of 85-132V AC at 47-63Hz and features convection cooling. The unit measures 50 × 23 × 132 mm and is mounted on a PCB with a protective cover. It operates from -10°C to 70°C with derating above 50°C and meets UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, as well as EN55011/EN55032-B, FCC-B, and VCCI-B EMI limits. The output voltage is adjustable from 13.5V to 16.5V, and it includes over-current and over-voltage protection with automatic recovery and manual reset respectively. The device complies with the RoHS directive.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS50E-15/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |