TDK-Lambda Americas Inc., High Power Division AC DC Converters - VS30C5 VS30C5

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 938791-VS30C5 Series: VSC (30W) Operating Temperature Range: -10°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 132 VAC, 110 ~ 175 VDC Input Package: Bulk Mounting: Chassis Mount Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8504.40.6001
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 938791-VS30C5 Series: VSC (30W) Operating Temperature Range: -10°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 132 VAC, 110 ~ 175 VDC Input Package: Bulk Mounting: Chassis Mount Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8504.40.6001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - VS30C5 - 938791-VS30C5 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - VS30C5
938791-VS30C5
AC DC Converters - VS30C5 938791-VS30C5
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 938791-VS30C5 Series: VSC (30W) Operating Temperature Range: -10°C ~ 70°C (With Derating) Features: Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 132 VAC, 110 ~ 175 VDC Input Package: Bulk Mounting: Chassis Mount Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8504.40.6001

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 938791-VS30C5
Series: VSC (30W)
Operating Temperature Range: -10°C ~ 70°C (With Derating)
Features: Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 132 VAC, 110 ~ 175 VDC Input
Package: Bulk
Mounting: Chassis Mount
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8504.40.6001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 938791-VS30C5
Product Name AC DC Converters - VS30C5
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details