The VS150E-5 is a 150W single-output AC-DC power supply designed for industrial equipment, providing 5V at up to 30A with 86% typical efficiency. It accepts an input voltage range of 85-132VAC or 110-175VDC and operates at 47-63Hz. The unit features convection cooling, a size of 75 × 34 × 160 mm, and weighs 390 g. It meets UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI requirements. Operating temperature ranges from -10°C to +70°C with derating above +50°C, and it includes over-current and over-voltage protection with automatic recovery. The output voltage is adjustable from 4.5V to 5.5V.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 5V, 30A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VS150E-5 | 6645179 | 10AJ0676 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | Power Supply, Ac-Dc, 5V, 30A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | Exclusively for 100VAC input | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) |