The VS150E-5/L is a 150W AC-DC power supply with a 5V output, designed for industrial applications and mounted in a L plate style. It operates from 85-132V AC or 110-175V DC and delivers up to 30A at full load with a typ. efficiency of 86%. The unit measures 75 x 34 x 160 mm and supports convection cooling. It features overcurrent and overvoltage protection, a 20ms hold-up time, and complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards. EMI conformity meets EN55011/EN55032-B, FCC-B, and VCCI-B. The operating temperature range is -10°C to +70°C with derating above +50°C, and it supports series operation. Weight is 390 g typical. A 5-year warranty applies under specified conditions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS150E-5/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |