The VS150E-5/A is a 150W AC-DC power supply with a 5V output, designed for industrial applications using convection cooling. It accepts an input voltage range of 85-132 VAC or 110-175 VDC and operates at 47-63 Hz. The unit has an efficiency of 86% at nominal load and operates within a temperature range of -10°C to +70°C with derating above 50°C. It features over-current and over-voltage protection, a 20 ms hold-up time, and meets UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards. EMI compliance includes EN55011/EN55032-B, FCC-B, and VCCI-B. The package dimensions are 75 × 34 × 160 mm with a typeweight of 390 g. The /A suffix indicates a model with a protective cover.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS150E-5/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |