The VS150E-48 is a 150W single-output AC-DC power supply designed for industrial applications, offering a 48V DC output with a maximum current of 3.2A and typical efficiency of 88%. It accepts an input voltage range of 85-132V AC or 110-175V DC and operates from -10°C to +70°C with derating above +50°C. The unit features convection cooling, a 20ms hold-up time, and complies with safety standards UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1. It meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and supports immunity to IEC61000-4-2, -3, -4, -5, -6, -8, and -11. The package measures 75 x 34 x 160 mm and weighs 390 g. Fold-back current limiting and manual reset over-voltage protection are included. The unit has a five-year warranty under specified conditions and complies with the RoHS Directive.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 132 VAC Input
POWER SUPPLY, AC-DC, 48V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:153.6W; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VS150E-48 | VS150E-48-ND | 69AC4474 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 48V, 3.2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | Exclusively for 100VAC input | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |