The VS150E-48/CO2 is a 150 W AC-DC power supply with a 48 VDC output, designed for industrial equipment with convection cooling. It operates from 85-132 VAC or 110-175 VDC, with an input frequency of 47-63 Hz, and achieves 88% typical efficiency. The device has a hold-up time of 20 ms and supports series operation. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI requirements for EN55011/EN55032-B, FCC-B, and VCCI-B. The unit measures 75 × 34 × 160 mm and weighs 390 g. Its output voltage is adjustable from 43.2 to 52.8 VDC, with over-current and over-voltage protection. Derating applies above 50 °C ambient temperature, with 100% load capability up to 50 °C. The /CO2 option indicates an open harness configuration.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS150E-48/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |