The VS150E-24/CO2 is a 150W AC-DC power supply offering a 24V output at up to 6.3A with 87% typical efficiency. It operates from 85-132VAC or 110-175VDC and features convection cooling, a 20ms hold-up time, and adjustable output voltage from 21.6 to 26.4VDC. It supports series operation and includes over-current and over-voltage protection. The unit measures 75 × 34 × 160 mm and weighs 390 g. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, EN60950-1, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. It supports IEC61000-4 immunity standards and is designed for convection cooling with derating above 50°C. The /CO2 option indicates a conformal coating.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS150E-24/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |