The VS150E-12/FV is a 150W single-output AC-DC power supply with a 12V output, designed for industrial applications. It operates from an input range of 85-132 VAC or 110-175 VDC and provides a maximum output current of 12.5A with typical efficiency of 87%. The unit measures 75 × 34 × 160 mm and uses convection cooling. It features under-voltage, over-voltage, and over-current protection with automatic recovery for 12-48V models. The supply meets UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards and complies with EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. It supports series operation but not parallel operation. The appliance has a 5-year warranty under specified conditions and operates from -10°C to +70°C with derating above +50°C. The /FV suffix denotes a specific option configuration, consistent with the VS-E series.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS150E-12/FV |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |