TDK-Lambda Americas Inc. AC-DC Power Supplies VS10C-5

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VS10C-5 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
VS10C-5
AC-DC Power Supplies VS10C-5
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site
AC DC Converters - 285-VS10C-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-VS10C-5-ND
AC DC Converters 285-VS10C-5-ND
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 132 VAC, 110 ~ 175 VDC Input

Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 132 VAC, 110 ~ 175 VDC Input

Buy Now Datasheet
Power Supply, 10W, 85-132Vac Rohs Compliant Tdk-Lambda - 25H8360 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 10W, 85-132Vac Rohs Compliant Tdk-Lambda
25H8360
Power Supply, 10W, 85-132Vac Rohs Compliant Tdk-Lambda 25H8360
POWER SUPPLY, 10W, 85-132VAC ROHS COMPLIANT: YES

POWER SUPPLY, 10W, 85-132VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VS10C-5 285-VS10C-5-ND 25H8360
Product Name AC-DC Power Supplies AC DC Converters Power Supply, 10W, 85-132Vac Rohs Compliant Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details