TDK-Lambda Americas Inc. AC-DC Power Supplies VS100E-48/L

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS100E-48/L is a 100W single-output AC-DC power supply from the VS-E series, designed for industrial applications with convection cooling and a 5-year warranty. It delivers 48VDC at a maximum current of 2.2A with a typical efficiency of 87%. The unit operates from 85-132VAC input, has a hold-up time of 20ms, and supports series operation. Its dimensions are 62 x 29 x 155 mm, and it is mounted as an L-plate type. It meets UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI requirements. The operating temperature range is -10°C to +70°C with derating above +50°C. The device is RoHS compliant and features over-current and over-voltage protection with manual reset.

Datasheet Summary
Powered by GS/AI

The VS100E-48/L is a 100W single-output AC-DC power supply from the VS-E series, designed for industrial applications with convection cooling and a 5-year warranty. It delivers 48VDC at a maximum current of 2.2A with a typical efficiency of 87%. The unit operates from 85-132VAC input, has a hold-up time of 20ms, and supports series operation. Its dimensions are 62 x 29 x 155 mm, and it is mounted as an L-plate type. It meets UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI requirements. The operating temperature range is -10°C to +70°C with derating above +50°C. The device is RoHS compliant and features over-current and over-voltage protection with manual reset.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VS100E-48/L - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
VS100E-48/L
AC-DC Power Supplies VS100E-48/L
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number VS100E-48/L
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Features Exclusively for 100VAC input
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details