The VS100E-3/L is a 100 W AC-DC power supply with a 3.3 V output, designed for industrial applications. It operates from 85-132 VAC input with 47-63 Hz frequency, offers 80% typical efficiency, and supports convection cooling. The unit has a footprint of 62 × 29 × 155 mm and is mounted in an L-plate configuration. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and complies with IEC61000-4-2 to -11 immunity levels. The operating temperature range is -10 to +70 °C with derating above 50 °C, and the unit weighs 290 g. It features over-current and over-voltage protection, hold-up time of 20 ms, and supports series operation.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS100E-3/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |