The VS100E-24 is a 100W single-output AC-DC power supply in the VS-E series, designed for industrial equipment with convection cooling. It operates from 85-132 VAC or 110-175 VDC and provides a 24 VDC output at up to 4.3 A with a typical efficiency of 86%. The unit has a typical hold-up time of 20 ms, a maximum ripple and noise of 192 mVp-p at 0-70 °C, and adjustable output voltage from 21.6 to 26.4 VDC. It features over-current and over-voltage protection, supports series operation, and complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards. Meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and is certified for IEC61000-4 series immunity. The package measures 62 x 29 x 155 mm and weighs 290 g. Operation is rated from -10 to +70 °C with derating above +50 °C. RoHS compliant.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:103.2W; Output Voltage - Output 1:24V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VS100E-24 | 66W2735 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Exclusively for 100VAC input | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |