The VS100E-24/L is a 100W AC-DC power supply with a 24V DC output, designed for industrial applications and mounted on an L-plate. It operates from 85-132V AC or 110-175V DC, with typ. 86% efficiency at 100V AC. The unit provides over-current and over-voltage protection, convection cooling, and meets UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards. It complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI limits and IEC61000-4-2 to -11 immunity requirements. The physical dimensions are 62 mm × 29 mm × 155 mm, with a weight of 290 g. The operating temperature range is -10°C to +70°C with derating above +50°C, and it supports series operation. The output voltage is adjustable from 21.6 to 26.4V DC, with maximum ripple and noise of 192 mVp-p under 0≤Ta≤70°C. The unit has a hold-up time of 20 ms at nominal input and includes a remote sense capability.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS100E-24/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |