The VS100E-24/A is a 100W single-output AC-DC power supply with a 24V output, designed for industrial equipment and featuring convection cooling. It operates from an input range of 85-132 VAC or 110-175 VDC at 47-63 Hz, with an efficiency of 86% at nominal conditions. The unit measures 62 mm × 29 mm × 155 mm and includes a protective cover as indicated by the /A suffix. It supports series operation and has over current and over voltage protection with automatic recovery or manual reset depending on the model variant. The power supply complies with UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, as well as EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. Operating temperature ranges from -10°C to +70°C with derating above 50°C, and it meets IEC61000-4-2 to -11 immunity requirements. The unit has a 20 ms hold-up time and a voltage adjust range of 21.6-26.4 VDC.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS100E-24/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |