The VS100E-15/L is a 100 W AC-DC power supply from the VS-E series, designed for industrial applications with convection cooling. It provides a 15 V DC output with a maximum current of 7.0 A and an efficiency of 85% at 100 VAC input. The unit supports an input voltage range of 85-132 VAC or 110-175 VDC and features overcurrent and overvoltage protection. It operates from -10 °C to +70 °C with derating above 50 °C, and meets safety standards including UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1. The packaging is a L plate type with dimensions of 62 mm × 29 mm × 155 mm and weighs 290 g. EMI compliance is claimed for EN55011/EN55032-B, FCC-B, and VCCI-B, with immunity to IEC61000-4 standards. The part includes terminal connections for input and output, with output currents per pin limited to 5 A.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS100E-15/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |