The VS100E-12 is a 100W AC-DC power supply in the VS-E series, delivering 12 V at up to 8.5 A with 86% typical efficiency. It operates from 85-132 VAC or 110-175 VDC at 47-63 Hz, with a 20 ms hold-up time and adjustable output from 10.8 to 13.2 VDC. Over-current and over-voltage protection are included, with auto-recovery or manual reset depending on model. The unit has a 5-year warranty, convection cooling, and measures 62 x 29 x 155 mm, weighing 290 g. It operates from -10 to +70°C with derating above +50°C and meets safety standards UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1. EMI complies with EN55011/EN55032-B, FCC-B, VCCI-B, and IEC61000-4 immunity standards. It is RoHS compliant.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 12V, 8.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:102W; Output Voltage - Output 1:12V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VS100E-12 | 10AJ0668 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Exclusively for 100VAC input | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |