The VS100E-12/L is a 100W single-output AC-DC power supply with a 12V output, designed for industrial applications and mounted in a L plate type configuration. It operates from an input range of 85-132V AC or 110-175V DC and delivers a maximum output current of 8.5A with a typical efficiency of 86%. The unit features convection cooling, a hold-up time of 20ms, and complies with safety standards UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1. It meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and is certified to IEC61000-4 series immunity standards. The physical dimensions are 62 × 29 × 155 mm, and it supports series operation. Output voltage is adjustable from 10.8 to 13.2V, with over-current and over-voltage protection. Operating temperature is -10°C to +70°C with derating above +50°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS100E-12/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |