The VS100E-12/A is a 100W single-output AC-DC power supply with a 12V nominal output and a maximum current of 8.5A, operating from 85-132V AC or 110-175V DC. It offers 86% typical efficiency, a hold-up time of 20ms, and output voltage adjustability from 10.8V to 13.2V. Designed for industrial use, it operates at full load up to 50°C with derating above, and supports convection cooling. The unit features over-current and over-voltage protection, and complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards. EMI compliance conforms to EN55011/EN55032-B, FCC-B, and VCCI-B. It measures 62 × 29 × 155 mm and includes a protective cover, indicated by the /A suffix. Weight is 290 g. It supports series operation and meets RoHS directive requirements.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS100E-12/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |