TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS6045EX-681M

Description
680µH Shielded Wirewound Inductor 320mA 2.95Ohm Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 320mA 2.95Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180928-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180928-1-ND
Fixed Inductors 445-180928-1-ND
680µH Shielded Wirewound Inductor 320mA 2.95Ohm Nonstandard

680µH Shielded Wirewound Inductor 320mA 2.95Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180928-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180928-2-ND
Fixed Inductors 445-180928-2-ND
680µH Shielded Wirewound Inductor 320mA 2.95Ohm Nonstandard

680µH Shielded Wirewound Inductor 320mA 2.95Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180928-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180928-6-ND
Fixed Inductors 445-180928-6-ND
680µH Shielded Wirewound Inductor 320mA 2.95Ohm Nonstandard

680µH Shielded Wirewound Inductor 320mA 2.95Ohm Nonstandard

Buy Now Datasheet
Inductor, 680Uh, Semishielded, 0.32A Rohs Compliant Tdk - 66AH7464 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, Semishielded, 0.32A Rohs Compliant Tdk
66AH7464
Inductor, 680Uh, Semishielded, 0.32A Rohs Compliant Tdk 66AH7464
INDUCTOR, 680UH, SEMISHIELDED, 0.32A ROHS COMPLIANT: YES

INDUCTOR, 680UH, SEMISHIELDED, 0.32A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-681M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-681M
Fixed Inductors VLS6045EX-681M
FIXED IND 680UH 320MA 2.95OHM SM

FIXED IND 680UH 320MA 2.95OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180928-1-ND 66AH7464 VLS6045EX-681M
Product Name Fixed Inductors Inductor, 680Uh, Semishielded, 0.32A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2469840 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers