TDK Corporation Fixed Inductors - VLS6045EX-4R7M VLS6045EX-4R7M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117300-VLS6045EX-4R 7M Packaging: Reel - TR Type: Wirewound Current Rating: 4.2A Inductance: 4.7μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5.8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117300-VLS6045EX-4R 7M Packaging: Reel - TR Type: Wirewound Current Rating: 4.2A Inductance: 4.7μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5.8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-4R7M
1117300-VLS6045EX-4R7M
Fixed Inductors - VLS6045EX-4R7M 1117300-VLS6045EX-4R7M
Manufacturer: TDK Corporation Win Source Part Number: 1117300-VLS6045EX-4R 7M Packaging: Reel - TR Type: Wirewound Current Rating: 4.2A Inductance: 4.7μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5.8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117300-VLS6045EX-4R7M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.2A
Inductance: 4.7μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 5.8A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 35 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 4.7UH 4.2A 35 MOHM Inductor and Choke - 71-VLS6045EX-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.2A 35 MOHM Inductor and Choke
71-VLS6045EX-4R7M
SMD 4.7UH 4.2A 35 MOHM Inductor and Choke 71-VLS6045EX-4R7M
FIXED IND 4.7UH 4.2A 35 MOHM SMD Product overview: VLS6045EX-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.2A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.2A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.2A 35 MOHM SMD Product overview: VLS6045EX-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.2A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.2A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173055-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173055-1-ND
Fixed Inductors 445-173055-1-ND
4.7µH Shielded Wirewound Inductor 4.2A 27mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.2A 27mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173055-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173055-6-ND
Fixed Inductors 445-173055-6-ND
4.7µH Shielded Wirewound Inductor 4.2A 27mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.2A 27mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173055-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173055-2-ND
Fixed Inductors 445-173055-2-ND
4.7µH Shielded Wirewound Inductor 4.2A 27mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 4.2A 27mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1233211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1233211
Surface Mount Inductors 1233211
TDK VLS6045EX-4R7M

TDK VLS6045EX-4R7M

Supplier's Site
Surface Mount Inductors - 1247067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1247067
Surface Mount Inductors 1247067
TDK VLS6045EX-4R7M

TDK VLS6045EX-4R7M

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-4R7M
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-4R7M
4.2A 4.7uH ±20% 5.8A SMD,6x6mm Power Inductors ROHS

4.2A 4.7uH ±20% 5.8A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shld, 4.7Uh, 4.2A, 20%; Inductance Tdk - 12AC2821 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 4.2A, 20%; Inductance Tdk
12AC2821
Inductor, Shld, 4.7Uh, 4.2A, 20%; Inductance Tdk 12AC2821
INDUCTOR, SHLD, 4.7UH, 4.2A, 20%; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:VLS-EX Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHLD, 4.7UH, 4.2A, 20%; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):5.8A; Product Range:VLS-EX Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 4.2A, 20%, Wirewound; Inductance Tdk - 55Y4251 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 4.2A, 20%, Wirewound; Inductance Tdk
55Y4251
Inductor, 4.7Uh, 4.2A, 20%, Wirewound; Inductance Tdk 55Y4251
INDUCTOR, 4.7UH, 4.2A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5.8A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 4.2A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):4.2A; Inductor Construction:Wirewound; Saturation Current (Isat):5.8A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-4R7M
Fixed Inductors VLS6045EX-4R7M
FIXED IND 4.7UH 4.2A 35 MOHM SMD

FIXED IND 4.7UH 4.2A 35 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117300-VLS6045EX-4R7M 71-VLS6045EX-4R7M 445-173055-1-ND 1233211 VLS6045EX-4R7M 12AC2821 55Y4251 VLS6045EX-4R7M
Product Name Fixed Inductors - VLS6045EX-4R7M SMD 4.7UH 4.2A 35 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Shld, 4.7Uh, 4.2A, 20%; Inductance Tdk Inductor, 4.7Uh, 4.2A, 20%, Wirewound; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402DC-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details