4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard
FIXED IND 4.7UH 4.2A 35.1MOHM SM Product overview: VLS6045EX-4R7M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-4R7M-H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370450-VLS6045EX-4R
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-EX-H
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Height - Seated (Max): 0.177" (4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 4.2 A
Current - Saturation (Isat): 5.8A
Shielding: Shielded
DC Resistance (DCR): 35.1mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 4.7UH 4.2A 35.1MOHM SM
4.2A 4.7uH ±20% 5.8A SMD,6x6.3mm Power Inductors ROHS
INDUCTOR, AEC-Q200, 4.7UH, SEMI-SHLD/4.2A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-181444-1-ND | 71-VLS6045EX-4R7M-H | 1370450-VLS6045EX-4R7M-H | VLS6045EX-4R7M-H | VLS6045EX-4R7M-H | 66AH7461 |
| Product Name | Fixed Inductors | 4.7UH 4.2A 35.1MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Aec-Q200, 4.7Uh, Semi-Shld/4.2A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |