TDK U.S.A. Corporation Fixed Inductors VLS6045EX-4R7M-CA

Description
4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175153-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175153-6-ND
Fixed Inductors 445-175153-6-ND
4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175153-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175153-2-ND
Fixed Inductors 445-175153-2-ND
4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175153-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175153-1-ND
Fixed Inductors 445-175153-1-ND
4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175153-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers