TDK-Lambda Americas Inc., High Power Division 470UH 420MA 2.14OHM Inductor and Choke VLS6045EX-471M

Description
FIXED IND 470UH 420MA 2.14OHM SM Product overview: VLS6045EX-471M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 420MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 420MA, 2.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-471M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 420MA 2.14OHM SM Product overview: VLS6045EX-471M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 420MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 420MA, 2.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-471M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 420MA 2.14OHM Inductor and Choke - 71-VLS6045EX-471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 420MA 2.14OHM Inductor and Choke
71-VLS6045EX-471M
470UH 420MA 2.14OHM Inductor and Choke 71-VLS6045EX-471M
FIXED IND 470UH 420MA 2.14OHM SM Product overview: VLS6045EX-471M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 420MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 420MA, 2.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-471M can be used for catalog matching and distributor lookup.

FIXED IND 470UH 420MA 2.14OHM SM Product overview: VLS6045EX-471M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 420MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 420MA, 2.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2138212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2138212
Surface Mount Inductors 2138212
TDK VLS6045EX-471M

TDK VLS6045EX-471M

Supplier's Site
Surface Mount Inductors - 2138213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2138213P
Surface Mount Inductors 2138213P
TDK VLS6045EX-471M

TDK VLS6045EX-471M

Supplier's Site
Surface Mount Inductors - 2138213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2138213
Surface Mount Inductors 2138213
TDK VLS6045EX-471M

TDK VLS6045EX-471M

Supplier's Site
Fixed Inductors - 445-180927-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180927-1-ND
Fixed Inductors 445-180927-1-ND
470µH Shielded Wirewound Inductor 420mA 2.14Ohm Nonstandard

470µH Shielded Wirewound Inductor 420mA 2.14Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180927-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180927-6-ND
Fixed Inductors 445-180927-6-ND
470µH Shielded Wirewound Inductor 420mA 2.14Ohm Nonstandard

470µH Shielded Wirewound Inductor 420mA 2.14Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180927-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180927-2-ND
Fixed Inductors 445-180927-2-ND
470µH Shielded Wirewound Inductor 420mA 2.14Ohm Nonstandard

470µH Shielded Wirewound Inductor 420mA 2.14Ohm Nonstandard

Buy Now Datasheet
Inductor, 470Uh, Semishielded, 0.42A Rohs Compliant Tdk - 66AH7463 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Semishielded, 0.42A Rohs Compliant Tdk
66AH7463
Inductor, 470Uh, Semishielded, 0.42A Rohs Compliant Tdk 66AH7463
INDUCTOR, 470UH, SEMISHIELDED, 0.42A ROHS COMPLIANT: YES

INDUCTOR, 470UH, SEMISHIELDED, 0.42A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-471M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-471M
Fixed Inductors VLS6045EX-471M
FIXED IND 470UH 420MA 2.14OHM SM

FIXED IND 470UH 420MA 2.14OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-471M 2138212 2138213P 445-180927-1-ND 66AH7463 VLS6045EX-471M
Product Name 470UH 420MA 2.14OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 470Uh, Semishielded, 0.42A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite core Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 470 microH 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-331 0402FL-331XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers