TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS6045EX-470M-H

Description
47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180936-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180936-6-ND
Fixed Inductors 445-180936-6-ND
47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180936-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180936-2-ND
Fixed Inductors 445-180936-2-ND
47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180936-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180936-1-ND
Fixed Inductors 445-180936-1-ND
47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard

47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2138211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2138211P
Surface Mount Inductors 2138211P
TDK VLS6045EX-470M-H

TDK VLS6045EX-470M-H

Supplier's Site
Surface Mount Inductors - 2138210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2138210
Surface Mount Inductors 2138210
TDK VLS6045EX-470M-H

TDK VLS6045EX-470M-H

Supplier's Site
Surface Mount Inductors - 2138211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2138211
Surface Mount Inductors 2138211
TDK VLS6045EX-470M-H

TDK VLS6045EX-470M-H

Supplier's Site
SMD 47UH 1.3A 230MOHM Inductor and Choke - 71-VLS6045EX-470M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.3A 230MOHM Inductor and Choke
71-VLS6045EX-470M-H
SMD 47UH 1.3A 230MOHM Inductor and Choke 71-VLS6045EX-470M-H
FIXED IND 47UH 1.3A 230MOHM SMD Product overview: VLS6045EX-470M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 230MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-470M-H can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.3A 230MOHM SMD Product overview: VLS6045EX-470M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 230MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-470M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-470M-H
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-470M-H
1.3A 47uH ±20% 1.8A SMD,6x6.3mm Power Inductors ROHS

1.3A 47uH ±20% 1.8A SMD,6x6.3mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - VLS6045EX-470M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-470M-H
Fixed Inductors VLS6045EX-470M-H
FIXED IND 47UH 1.3A 230MOHM SMD

FIXED IND 47UH 1.3A 230MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, 47Uh, Semi-Shld/1.3A Rohs Compliant Tdk - 66AH7462 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, Semi-Shld/1.3A Rohs Compliant Tdk
66AH7462
Inductor, Aec-Q200, 47Uh, Semi-Shld/1.3A Rohs Compliant Tdk 66AH7462
INDUCTOR, AEC-Q200, 47UH, SEMI-SHLD/1.3A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 47UH, SEMI-SHLD/1.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180936-6-ND 2138211P 2138210 71-VLS6045EX-470M-H VLS6045EX-470M-H VLS6045EX-470M-H 66AH7462
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 47UH 1.3A 230MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, Aec-Q200, 47Uh, Semi-Shld/1.3A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite core Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 0.2000 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details