TDK U.S.A. Corporation Fixed Inductors VLS6045EX-470M-CA

Description
47µH Shielded Wirewound Inductor 1.3A 299mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.3A 299mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175159-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175159-1-ND
Fixed Inductors 445-175159-1-ND
47µH Shielded Wirewound Inductor 1.3A 299mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.3A 299mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175159-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175159-2-ND
Fixed Inductors 445-175159-2-ND
47µH Shielded Wirewound Inductor 1.3A 299mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.3A 299mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175159-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175159-6-ND
Fixed Inductors 445-175159-6-ND
47µH Shielded Wirewound Inductor 1.3A 299mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.3A 299mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175159-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details